NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF4G22S-100 BLF4G22S-100

Description
Manufacturer: NXP Win Source Part Number: 1153702-BLF4G22S-100 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153702-BLF4G22S-100 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF4G22S-100 - 1153702-BLF4G22S-100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF4G22S-100
1153702-BLF4G22S-100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF4G22S-100 1153702-BLF4G22S-100
Manufacturer: NXP Win Source Part Number: 1153702-BLF4G22S-100 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1153702-BLF4G22S-100
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1153702-BLF4G22S-100
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF4G22S-100
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1182855-AUIRF3805L - Win Source Electronics
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers