Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007073-BLF2043F
Drain to Source Voltage (Vdss): 65 V
Number of Pins: 3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Continuous Drain Current (ID): 2.2 A
Drain to Source Breakdown Voltage: 65 V
Gate to Source Voltage (Vgs): 15 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007073-BLF2043F |
| Product Name | OEM Parts - OEM Parts (A - B) - BLF2043F |