IC AMP GALI 1.559-1.61GHZ 6XSON Product overview: BGU8103X from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.61GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.61GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGU8103X can be used for catalog matching and distributor lookup.
Amplifier, LNA, 1.559 to 1.61 GHz, 17.5 dB, 1.5 to 3.1 V, SOT1232, SiGe
RF Amplifier IC Galileo, GLONASS, GPS 1.559GHz ~ 1.61GHz 6-XSON (1.1x0.7)
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 860-BGU8103X | 568-BGU8103X | BGU8103X |
| Product Name | 1.61GHZ Rf Amplifier | Amplifier, LNA, 1.559 to 1.61 GHz, 17.5 dB, 1.5 to 3.1 V, SOT1232, SiGe | RF Amplifiers |
| Standards | RoHS | ||
| Supply Voltage (VS) | 1.5 volts | ||
| Operating Temperature | -40 C (-40 F) |