IC AMP ISM 2.4GHZ-2.5GHZ 6HXSON Product overview: BGU7224X from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 2.5GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHZ, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGU7224X can be used for catalog matching and distributor lookup.
RF Amplifier IC ISM 2.4GHz ~ 2.5GHz 6-HXSON (1.6x1.6)
RF Amp Chip Single GP 2500MHz 3.6V 6-Pin HXSON T/R
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 860-BGU7224X | BGU7224X | 568-BGU7224X |
| Product Name | 2.4GHZ 2.5GHZ Rf Amplifier | RF Amplifiers | RF Amp Chip Single GP 2500MHz 3.6V 6-Pin HXSON T/R |
| Standards | RoHS | ||
| Supply Voltage (VS) | 3.3 volts | ||
| Operating Temperature | -40 C (-40 F) |