NXP Semiconductors RF Amplifiers BGU7053,118

Description
RF Amplifier IC 2.3GHz ~ 2.8GHz 10-HVSON (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 2.3GHz ~ 2.8GHz 10-HVSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-8380-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-8380-2-ND
RF Amplifiers 568-8380-2-ND
RF Amplifier IC 2.3GHz ~ 2.8GHz 10-HVSON (3x3)

RF Amplifier IC 2.3GHz ~ 2.8GHz 10-HVSON (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1224361-BGU7053,118
RF/IF and RFID - RF Amplifiers 1224361-BGU7053,118
Win Source Part Number: 1224361-BGU7053,118 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Test Frequency: 2.5GHz Frequency: 2.3GHz ~ 2.8GHz Gain: 18.5dB Noise Figure: 0.85dB Current - Supply: 90mA P1dB: 13.5dBm Voltage - Supply: 3V ~ 3.6V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-HVSON (3x3) Alternative Parts (Cross-Reference): BGU7053118; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 2156-BGU7053118-NXTR ,568-8380-6,NXPNXPBG U7053,118,568-8380-2 ,935293345118,568-83 80-1 Base Product Number: BGU70 Product Status: Obsolete

Win Source Part Number: 1224361-BGU7053,118
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Test Frequency: 2.5GHz
Frequency: 2.3GHz ~ 2.8GHz
Gain: 18.5dB
Noise Figure: 0.85dB
Current - Supply: 90mA
P1dB: 13.5dBm
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-HVSON (3x3)
Alternative Parts (Cross-Reference): BGU7053118;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 2156-BGU7053118-NXTR,568-8380-6,NXPNXPBGU7053,118,568-8380-2,935293345118,568-8380-1
Base Product Number: BGU70
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU7053,118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGU7053,118
RF and Wireless - RF Amplifiers BGU7053,118
IC AMP 2.3GHZ-2.8GHZ 10HVSON

IC AMP 2.3GHZ-2.8GHZ 10HVSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 568-8380-2-ND 1224361-BGU7053,118 BGU7053,118
Product Name RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2300 to 2800 MHz 2300 to 2800 MHz 2300 to 2800 MHz
Minimum Gain 18.5 dB 18.5 dB ? to 18.5 dB
Maximum Gain 18.5 dB 18.5 dB 18.5 dB
Output Power 13.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA8U1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 5150 to 5850 MHz
Output Power -5 dBm
View Details
2 suppliers
450 MHz Transmit/Receive Front-End Module - SKY65377-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details