NXP Semiconductors RF Amplifiers - BGU7007 BGU7007

Description
Manufacturer: NXP Win Source Part Number: 093949-BGU7007 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 18.5dB Noise Figure: 0.85dB P1dB: -12dBm RF Type: GPS/GNSS Family Name: BGU7007 Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Alternative Parts (Cross-Reference): NJG1130KA1; SKY65623-682LF; MAX2695EWS+T; MAX2686EWS+T10; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 093949-BGU7007 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 18.5dB Noise Figure: 0.85dB P1dB: -12dBm RF Type: GPS/GNSS Family Name: BGU7007 Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Alternative Parts (Cross-Reference): NJG1130KA1; SKY65623-682LF; MAX2695EWS+T; MAX2686EWS+T10; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU7007
093949-BGU7007
RF Amplifiers - BGU7007 093949-BGU7007
Manufacturer: NXP Win Source Part Number: 093949-BGU7007 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 18.5dB Noise Figure: 0.85dB P1dB: -12dBm RF Type: GPS/GNSS Family Name: BGU7007 Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Alternative Parts (Cross-Reference): NJG1130KA1; SKY65623-682LF; MAX2695EWS+T; MAX2686EWS+T10; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 093949-BGU7007
Packaging: Reel - TR
Test Frequency: 1.559GHz to 1.61GHz
Frequency: 1575.42MHz
Gain: 18.5dB
Noise Figure: 0.85dB
P1dB: -12dBm
RF Type: GPS/GNSS
Family Name: BGU7007
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON, SOT886 (1.45x1)
Supply Voltage - Operating: 1.5 V to 2.85 V
Operating Supply Current: 12.8mA
Alternative Parts (Cross-Reference): NJG1130KA1; SKY65623-682LF; MAX2695EWS+T; MAX2686EWS+T10;
Introduction Date: May 04, 2010
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 093949-BGU7007
Product Name RF Amplifiers - BGU7007
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10M1MN9E6329XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
Specs
Applications RF Microwave
Frequency Range 12 to 385 MHz
Minimum Gain 35 to 65 dB
View Details