Manufacturer: NXP
Win Source Part Number: 039646-BGU6005
Packaging: Reel - TR
Test Frequency: 1.559GHz to 1.61GHz
Frequency: 1.559GHz to 1.61GHz
Gain: 17dB to 17.5dB
Noise Figure: 0.85dB
RF Type: Galileo, GLONASS, GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON, SOT886 (1.45x1)
Supply Voltage - Operating: 1.5 V to 3.1 V
Operating Supply Current: 5.2mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 039646-BGU6005 |
| Product Name | RF Amplifiers - BGU6005 |
| Applications | RF Microwave |
| Frequency Range | 1559 to 1610 MHz |
| Minimum Gain | 17 to 17.5 dB |
| Maximum Gain | 17 to 17.5 dB |