IC RF AMP 728MHZ-960MHZ 6XSON Product overview: BGS8L2X from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 728MHZ, 960MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 728MHZ, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGS8L2X can be used for catalog matching and distributor lookup.
RF Amplifier IC Cellular, PCS, LTE 460MHz ~ 960MHz 6-XSON (1.1x0.7)
RF Amplifier IC 728MHz ~ 960MHz 6-XSON (1.1x0.7)
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-BGS8L2X | BGS8L2X |
| Product Name | 728MHZ 960MHZ Rf Amplifier | RF Amplifiers |
| Standards | RoHS | |
| Supply Voltage (VS) | 1.5 volts | |
| Operating Temperature | -40 C (-40 F) |