IC AMP GAIN PWR 550MHZ SOT115J / Power Doubler CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk Product overview: BGD712C,112 from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHZ, 750MHz. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 550MHZ, 750MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BGD712C,112 can be used for catalog matching and distributor lookup.
Video Amp, 1 CATV SOT115J
Manufacturer: NXP
Win Source Part Number: 770003-BGD712C,112
Packaging: Tube
Package: SOT-115J
Applications: CATV
Number of Circuits: 1
Part Status: Obsolete(EOL)
Family Name: BGD712C
Categories: Integrated Circuits (ICs)
Operating Supply Current: 395mA
Manufacturer Package: SOT115J
Alternative Parts (Cross-Reference): MC-7862G; TAT8888; MC-7896-AZ; TAT9988 T/R;
Introduction Date: May 02, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Video Amp 1 CATV SOT115J
IC AMP CATV SOT115J
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-BGD712C,112 | BGD712C,112-ND | 770003-BGD712C,112 | BGD712C,112 | BGD712C,112 |
| Product Name | 550MHZ 750MHz Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BGD712C,112 | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | Tube | SOT; SOT-115J | SOT; SOT-115J |