Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005098-BGD502
Packaging: Bulk
Mounting: SMD (SMT)
Test Frequency: 400 MHz
Frequency: 550 MHz
Noise Figure: 7 dB
Number of Channels: 1
Categories: OEM Parts(A-B)
Case / Package: SOT-115
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 435 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005098-BGD502 |
| Product Name | OEM Parts - OEM Parts (A - B) - BGD502 |