NXP Semiconductors RF/IF and RFID - RF Amplifiers BGA7351,115

Description
Win Source Part Number: 1049197-BGA7351,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 250MHz Frequency: 50MHz ~ 500MHz Gain: 21.5dB Noise Figure: 6dB Current - Supply: 280mA P1dB: 15.8dBm RF Type: General Purpose Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Alternative Parts (Cross-Reference): BGA7350,115BGA735111 5; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 568-8388-2,2156-BGA7 351,115,935295245115 ,568-8388-1,954-BGA7 351115,BGA7351115,56 8-8388-6,NXPNXPBGA73 51,115 Base Product Number: BGA73 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1049197-BGA7351,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 250MHz Frequency: 50MHz ~ 500MHz Gain: 21.5dB Noise Figure: 6dB Current - Supply: 280mA P1dB: 15.8dBm RF Type: General Purpose Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Alternative Parts (Cross-Reference): BGA7350,115BGA735111 5; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 568-8388-2,2156-BGA7 351,115,935295245115 ,568-8388-1,954-BGA7 351115,BGA7351115,56 8-8388-6,NXPNXPBGA73 51,115 Base Product Number: BGA73 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1049197-BGA7351,115
RF/IF and RFID - RF Amplifiers 1049197-BGA7351,115
Win Source Part Number: 1049197-BGA7351,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 250MHz Frequency: 50MHz ~ 500MHz Gain: 21.5dB Noise Figure: 6dB Current - Supply: 280mA P1dB: 15.8dBm RF Type: General Purpose Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Alternative Parts (Cross-Reference): BGA7350,115BGA735111 5; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 568-8388-2,2156-BGA7 351,115,935295245115 ,568-8388-1,954-BGA7 351115,BGA7351115,56 8-8388-6,NXPNXPBGA73 51,115 Base Product Number: BGA73 Product Status: Obsolete

Win Source Part Number: 1049197-BGA7351,115
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Test Frequency: 250MHz
Frequency: 50MHz ~ 500MHz
Gain: 21.5dB
Noise Figure: 6dB
Current - Supply: 280mA
P1dB: 15.8dBm
RF Type: General Purpose
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Alternative Parts (Cross-Reference): BGA7350,115BGA7351115;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 568-8388-2,2156-BGA7351,115,935295245115,568-8388-1,954-BGA7351115,BGA7351115,568-8388-6,NXPNXPBGA7351,115
Base Product Number: BGA73
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - 568-8388-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-8388-2-ND
RF Amplifiers 568-8388-2-ND
RF Amplifier IC General Purpose 50MHz ~ 500MHz 32-HVQFN (5x5)

RF Amplifier IC General Purpose 50MHz ~ 500MHz 32-HVQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA7351,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA7351,115
RF and Wireless - RF Amplifiers BGA7351,115
IC AMP GPS 50MHZ-500MHZ 32HVQFN

IC AMP GPS 50MHZ-500MHZ 32HVQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1049197-BGA7351,115 568-8388-2-ND BGA7351,115
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 50 to 500 MHz 50 to 500 MHz 50 to 500 MHz
Minimum Gain 21.5 dB 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB 21.5 dB
Noise Figure 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5453+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.7 dB
View Details
4 suppliers