NXP Semiconductors RF Amplifiers - BGA7127 BGA7127

Description
Manufacturer: NXP Win Source Part Number: 1153416-BGA7127 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153416-BGA7127 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA7127
1153416-BGA7127
RF Amplifiers - BGA7127 1153416-BGA7127
Manufacturer: NXP Win Source Part Number: 1153416-BGA7127 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1153416-BGA7127
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1153416-BGA7127
Product Name RF Amplifiers - BGA7127
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA8L1BN6E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 703 to 960 MHz
Output Power 8 dBm
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details