NXP Semiconductors Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose BGA3031X

Description
Win Source Part Number: 1224367-BGA3031X Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Amplifier Package: Bulk Applications: CATV Standard Package: 1 Mounting: SMD (SMT) Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-HVQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: NXP Semiconductors Other Names: 2156-BGA3031X Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1224367-BGA3031X Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Amplifier Package: Bulk Applications: CATV Standard Package: 1 Mounting: SMD (SMT) Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-HVQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: NXP Semiconductors Other Names: 2156-BGA3031X Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1224367-BGA3031X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1224367-BGA3031X
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1224367-BGA3031X
Win Source Part Number: 1224367-BGA3031X Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Amplifier Package: Bulk Applications: CATV Standard Package: 1 Mounting: SMD (SMT) Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-HVQFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: Vendor Undefined HTSUS: 8542.33.0001 Mfr: NXP Semiconductors Other Names: 2156-BGA3031X Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1224367-BGA3031X
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Amplifier
Package: Bulk
Applications: CATV
Standard Package: 1
Mounting: SMD (SMT)
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-HVQFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: NXP Semiconductors
Other Names: 2156-BGA3031X
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
5MHZ 85MHZ Rf Amplifier
860-BGA3031X
5MHZ 85MHZ Rf Amplifier 860-BGA3031X
IC AMP CATV 5MHZ-85MHZ 20HVQFN Product overview: BGA3031X from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 85MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 5MHZ, 85MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGA3031X can be used for catalog matching and distributor lookup.

IC AMP CATV 5MHZ-85MHZ 20HVQFN Product overview: BGA3031X from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 85MHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 5MHZ, 85MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGA3031X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BGA3031X
Integrated Circuits (ICs) - Linear - Amplifiers BGA3031X
BGA3031 - DOCSIS 3.0 PLUS UPSTRE

BGA3031 - DOCSIS 3.0 PLUS UPSTRE

Supplier's Site
Special Purpose Amplifiers - BGA3031X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
BGA3031X
Special Purpose Amplifiers BGA3031X
Amplifier IC CATV 20-HVQFN (5x5)

Amplifier IC CATV 20-HVQFN (5x5)

Buy Now Datasheet
RF Amplifiers - BGA3031X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
BGA3031X
RF Amplifiers BGA3031X
RF Amplifier IC CATV 5MHz ~ 85MHz 20-HVQFN (5x5)

RF Amplifier IC CATV 5MHz ~ 85MHz 20-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1224367-BGA3031X 860-BGA3031X BGA3031X BGA3031X
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 5MHZ 85MHZ Rf Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers
Package Type 20-VQFN Exposed Pad Bulk 20-VQFN Exposed Pad
Operating Range CATV
Standards RoHS
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2484237P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 14
View Details