NXP Semiconductors RF Amplifiers BGA3023518

Description
RF Amplifier IC CATV 40MHz ~ 1.2GHz 8-HSO
Description
RF Amplifier IC CATV 40MHz ~ 1.2GHz 8-HSO
Datasheet
Datasheet Summary
Powered by GS/AI

The BGA3023518 is a dual wideband RF amplifier designed for CATV applications, operating within a frequency range of 40 MHz to 1200 MHz. It features a high gain output with a 1 dB compression point of 30 dBm and maintains high linearity with an output third-order intercept point (IP3) of 46.5 dBm and an output second-order intercept point (IP2) of 85 dBm. The amplifier is housed in an 8-pin HSO8 package and is internally biased, allowing for a total supply current that can be controlled between 175 mA and 350 mA. It operates from a supply voltage of 5 V to 8 V and has a 75 Ω input and output impedance, making it suitable for use in medium power output stages in optical nodes, distribution amplifiers, trunk amplifiers, and line extenders within CATV infrastructure networks. The device is rated for ambient temperatures ranging from -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The BGA3023518 is a dual wideband RF amplifier designed for CATV applications, operating within a frequency range of 40 MHz to 1200 MHz. It features a high gain output with a 1 dB compression point of 30 dBm and maintains high linearity with an output third-order intercept point (IP3) of 46.5 dBm and an output second-order intercept point (IP2) of 85 dBm. The amplifier is housed in an 8-pin HSO8 package and is internally biased, allowing for a total supply current that can be controlled between 175 mA and 350 mA. It operates from a supply voltage of 5 V to 8 V and has a 75 Ω input and output impedance, making it suitable for use in medium power output stages in optical nodes, distribution amplifiers, trunk amplifiers, and line extenders within CATV infrastructure networks. The device is rated for ambient temperatures ranging from -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA3023518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
BGA3023518
RF Amplifiers BGA3023518
RF Amplifier IC CATV 40MHz ~ 1.2GHz 8-HSO

RF Amplifier IC CATV 40MHz ~ 1.2GHz 8-HSO

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number BGA3023518
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.7 GHZ Rf Amplifier - 860-BGA10H1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Quad Micropower CMOS Voltage Comparator, Open Drain Driver - ALD4303PBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP14
View Details
3 suppliers