The BGA3012 is a wideband RF amplifier MMIC designed for applications in CATV line extenders and drop amplifiers, operating over a frequency range of 5 MHz to 1006 MHz. It features an internally biased design with a flat gain of 12 dB and a noise figure of 3.1 dB. The amplifier has high linearity, with an output third-order intercept point (IP3) of 40 dBm and an output second-order intercept point (IP2) of 60 dBm. It operates with a supply voltage between 5 V and 8 V and is housed in a lead-free 3-pin SOT89 package, which also serves as a heatsink for improved thermal management. The BGA3012 is suitable for various applications, including general wideband amplification, CATV return amplifiers, and distribution amplifiers in optical nodes. Its input and output impedance is 75 Ω, making it compatible with standard RF systems.
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 Product overview: BGA3012,115 from NXP Semiconductors is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1GHZ, SOT89. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 5MHZ, 1GHZ, SOT89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-BGA3012,115 can be used for catalog matching and distributor lookup.
RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-BGA3012,115 | BGA3012,115 |
| Product Name | 5MHZ 1GHZ SOT89 Rf Amplifier | RF Amplifiers |
| Standards | RoHS |