Manufacturer: NXP
Win Source Part Number: 235197-BGA2003
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 1.8GHz
Gain: 16dB
Noise Figure: 1.8dB to 2dB
RF Type: Cellular, DECT, PHS, SATV
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: CMPAK-4
Supply Voltage - Operating: 4.5V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 235197-BGA2003 |
| Product Name | RF Amplifiers - BGA2003 |
| Applications | RF Microwave |
| Frequency Range | 1800 MHz |
| Minimum Gain | 16 dB |
| Maximum Gain | 16 dB |