RF Transistor NPN 9.5V 15mA 300mW Surface Mount 4-DFP
RF TRANSISTOR, NPN, 2V, 90GHZ, SOT343F; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:2V; Transition Frequency ft:90GHz; Power Dissipation Pd:300mW; DC Collector Current:15mA; DC Current Gain hFE:1200hFE; RF Transistor RoHS Compliant: Yes
RF TRANS NPN 9.5V SOT343F
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 568-13123-2-ND | 31AC6258 | BFU910FX |
| Product Name | Bipolar RF Transistors | Rf Transistor, Npn, 2V, 90Ghz, Sot343F; Transistor Polarity Nxp | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT-343F | TO-3 | |
| Transistor Type | Rf Transistor, Npn, 2V, 90Ghz, Sot343F; Transistor Polarity Nxp |