NXP Semiconductors 2.8V 0.04A 136mW Bipolar Transistor BFU725F

Description
Trans RF BJT NPN 2.8V 0.04A 136mW 4-Pin(3+Tab) DFP / TRANSISTOR NPN 40MA SOT343 Product overview: BFU725F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.04A, 136mW. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 0.04A, 136mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU725F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 2.8V 0.04A 136mW 4-Pin(3+Tab) DFP / TRANSISTOR NPN 40MA SOT343 Product overview: BFU725F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.04A, 136mW. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 0.04A, 136mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU725F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 0.04A 136mW Bipolar Transistor
283-BFU725F
2.8V 0.04A 136mW Bipolar Transistor 283-BFU725F
Trans RF BJT NPN 2.8V 0.04A 136mW 4-Pin(3+Tab) DFP / TRANSISTOR NPN 40MA SOT343 Product overview: BFU725F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.04A, 136mW. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 0.04A, 136mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU725F can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 2.8V 0.04A 136mW 4-Pin(3+Tab) DFP / TRANSISTOR NPN 40MA SOT343 Product overview: BFU725F from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.04A, 136mW. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 0.04A, 136mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU725F can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFU725F - 235169-BFU725F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFU725F
235169-BFU725F
TRANSISTORS - RF Transistors (BJT) - BFU725F 235169-BFU725F
Manufacturer: NXP Win Source Part Number: 235169-BFU725F Packaging: Reel - TR Mounting: SMD (SMT) Gain: 10dB to 24dB Frequency - Transition: 55GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.42dB to 1.1dB @ 1.5GHz to 12GHz Family Name: BFU725F Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-SO Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V Typical Gain (hFE) (Min): 160 @ 10mA, 2V Maximum Power Dissipation: 136mW Alternative Parts (Cross-Reference): BFU725F,115; BFU725F/N1,115; BFU725F/N1; Introduction Date: December 06, 2007 ECCN: EAR99 Country of Origin: China, Hong Kong, Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 235169-BFU725F
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 10dB to 24dB
Frequency - Transition: 55GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.42dB to 1.1dB @ 1.5GHz to 12GHz
Family Name: BFU725F
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-SO
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 2.8V
Typical Gain (hFE) (Min): 160 @ 10mA, 2V
Maximum Power Dissipation: 136mW
Alternative Parts (Cross-Reference): BFU725F,115; BFU725F/N1,115; BFU725F/N1;
Introduction Date: December 06, 2007
ECCN: EAR99
Country of Origin: China, Hong Kong, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFU725F 235169-BFU725F
Product Name 2.8V 0.04A 136mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFU725F
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; 4-SO
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 0.4200 dB 0.4200 dB
PD 136 milliwatts 136 milliwatts
Unlock Full Specs
to access all available technical data