RF TRANS NPN 2.8V 70GHZ 4DFP Product overview: BFU725F,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 70GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 2.8V, 70GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFU725F,115 can be used for catalog matching and distributor lookup.
RF Transistor NPN 2.8V 40mA 70GHz 136mW Surface Mount 4-DFP
RF TRANS NPN 2.8V 70GHZ 4DFP
RF TRANS NPN 2.8V 70GHZ 4DFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFU725F,115 | BFU725F,115-ND | BFU725F,115 | BFU725F,115 |
| Product Name | 2.8V 70GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | Tape & Reel (TR) | SOT-343F | SOT-343F | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 2.8 volts | 2.8 volts | 2.8 volts | |
| Noise Figure | 0.4200 dB | 0.4200 to ? dB | ||
| TJ | 150 C (302 F) | 150 C (302 F) |