NXP Semiconductors Bipolar RF Transistors BFU550XRR215

Description
NPN RF TRANSISTOR
Description
NPN RF TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for high-speed, low-noise applications up to 2 GHz in a plastic, 4-pin dual-emitter SOT143R package. It has a collector-emitter voltage rating of 12 V, collector current of 50 mA, and total power dissipation of 450 mW at a solder point temperature of 87 °C. The transistor features a minimum noise figure of 0.7 dB at 900 MHz and a transition frequency of 11 GHz. It is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for high-speed, low-noise applications up to 2 GHz in a plastic, 4-pin dual-emitter SOT143R package. It has a collector-emitter voltage rating of 12 V, collector current of 50 mA, and total power dissipation of 450 mW at a solder point temperature of 87 °C. The transistor features a minimum noise figure of 0.7 dB at 900 MHz and a transition frequency of 11 GHz. It is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFU550XRR215 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU550XRR215
Bipolar RF Transistors BFU550XRR215
NPN RF TRANSISTOR

NPN RF TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number BFU550XRR215
Product Name Bipolar RF Transistors
Unlock Full Specs
to access all available technical data