NXP Semiconductors Bipolar RF Transistors BFU520X235

Description
NPN RF TRANSISTOR
Description
NPN RF TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for high speed, low noise applications in a plastic, 4-pin dual-emitter SOT143B package, suitable for broadband amplifiers and low noise amplifiers up to 2 GHz. Features a minimum noise figure of 0.7 dB at 900 MHz, maximum stable gain of 20 dB at 900 MHz, and a transition frequency of 10.5 GHz. Rated for a collector-emitter voltage of up to 12 V and collector current of up to 30 mA, with a total power dissipation of 450 mW at a solder point temperature of 87°C. AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN silicon RF transistor for high speed, low noise applications in a plastic, 4-pin dual-emitter SOT143B package, suitable for broadband amplifiers and low noise amplifiers up to 2 GHz. Features a minimum noise figure of 0.7 dB at 900 MHz, maximum stable gain of 20 dB at 900 MHz, and a transition frequency of 10.5 GHz. Rated for a collector-emitter voltage of up to 12 V and collector current of up to 30 mA, with a total power dissipation of 450 mW at a solder point temperature of 87°C. AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFU520X235 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFU520X235
Bipolar RF Transistors BFU520X235
NPN RF TRANSISTOR

NPN RF TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number BFU520X235
Product Name Bipolar RF Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 65V 0.1A Bipolar Transistor - 277-BC846SE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details