RF TRANS PNP 12V 5GHZ TO236AB Product overview: BFT93,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT93,215 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1023263-BFT93,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 2.4dB @ 500MHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 20 @ 30mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RF Transistor PNP 12V 35mA 5GHz 300mW Surface Mount SOT-23 (TO-236AB)
RF TRANS PNP 12V 5GHZ TO236AB
RF TRANS PNP 12V 5GHZ TO236AB
RF WIDEBAND TRANSISTOR, PNP, -12V, 5GHZ, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:-12V; Transition Frequency:5GHz; Power Dissipation:300mW; Continuous Collector Current:-35mA; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar - RF Transistor, PNP, 12 V, 5 GHz, 300 mW, -35 mA, 50 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-BFT93,215 | 1023263-BFT93,215 | 568-1993-2-ND | BFT93,215 | BFT93,215 | 70R2579 | 96K6965 |
| Product Name | 12V 5GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFT93,215 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Rf Wideband Transistor, Pnp, -12V, 5Ghz, 3-Sot-23, Full Reel; Transistor Polarity Nxp | Bipolar Rf Transistor, Pnp, 12 V, 5 Ghz, 300 Mw, -35 Ma, 50 Rohs Compliant Nxp |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||||
| VCEO | 12 volts | 12 volts | 12 volts | ||||
| Noise Figure | 2.4 dB | 2.4 dB | |||||
| TJ | 175 C (347 F) | 175 C (347 F) |