NXP Semiconductors Bipolar RF Transistors BFT92W,115

Description
RF Transistor PNP 15V 25mA 4GHz 300mW Surface Mount SC-70
Request a Quote Datasheet
Description
RF Transistor PNP 15V 25mA 4GHz 300mW Surface Mount SC-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 568-1656-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-1656-2-ND
Bipolar RF Transistors 568-1656-2-ND
RF Transistor PNP 15V 25mA 4GHz 300mW Surface Mount SC-70

RF Transistor PNP 15V 25mA 4GHz 300mW Surface Mount SC-70

Buy Now Datasheet
Singapore, Singapore
15V 4GHZ Bipolar Transistor
283-BFT92W,115
15V 4GHZ Bipolar Transistor 283-BFT92W,115
RF TRANS PNP 15V 4GHZ SOT323-3 Product overview: BFT92W,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92W,115 can be used for catalog matching and distributor lookup.

RF TRANS PNP 15V 4GHZ SOT323-3 Product overview: BFT92W,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT92W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFT92W,115 - 111617-BFT92W,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFT92W,115
111617-BFT92W,115
TRANSISTORS - RF Transistors (BJT) - BFT92W,115 111617-BFT92W,115
Manufacturer: NXP Win Source Part Number: 111617-BFT92W,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 4GHz Transistor Polarity: PNP Noise Figure (dB Typ @ f): 2.5dB to 3dB @ 500MHz to 1GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 20 @ 15mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 111617-BFT92W,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4GHz
Transistor Polarity: PNP
Noise Figure (dB Typ @ f): 2.5dB to 3dB @ 500MHz to 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 15mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - BFT92W,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFT92W,115
Bipolar RF Transistors BFT92W,115
RF TRANS PNP 15V 4GHZ SOT323-3

RF TRANS PNP 15V 4GHZ SOT323-3

Supplier's Site Datasheet
Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323, Full Reel; Transistor Polarity Nxp - 70R2578 - Newark, An Avnet Company
Chicago, IL, United States
Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323, Full Reel; Transistor Polarity Nxp
70R2578
Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323, Full Reel; Transistor Polarity Nxp 70R2578
RF WIDEBAND TRANSISTOR, PNP, -15V, 4GHZ, 3-SOT-323, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:4GHz; Power Dissipation:300mW; Continuous Collector Current:-35mA; No. of Pins:3Pins RoHS Compliant: Yes

RF WIDEBAND TRANSISTOR, PNP, -15V, 4GHZ, 3-SOT-323, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:4GHz; Power Dissipation:300mW; Continuous Collector Current:-35mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323; Transistor Polarity Nxp - 75R4663 - Newark, An Avnet Company
Chicago, IL, United States
Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323; Transistor Polarity Nxp
75R4663
Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323; Transistor Polarity Nxp 75R4663
RF WIDEBAND TRANSISTOR, PNP, -15V, 4GHZ, 3-SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:4GHz; Power Dissipation:300mW; Continuous Collector Current:-35mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

RF WIDEBAND TRANSISTOR, PNP, -15V, 4GHZ, 3-SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:4GHz; Power Dissipation:300mW; Continuous Collector Current:-35mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFT92W,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFT92W,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFT92W,115
RF TRANS PNP 15V 4GHZ SOT323-3

RF TRANS PNP 15V 4GHZ SOT323-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 568-1656-2-ND 283-BFT92W,115 111617-BFT92W,115 BFT92W,115 70R2578 75R4663 BFT92W,115
Product Name Bipolar RF Transistors 15V 4GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFT92W,115 Bipolar RF Transistors Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323, Full Reel; Transistor Polarity Nxp Rf Wideband Transistor, Pnp, -15V, 4Ghz, 3-Sot-323; Transistor Polarity Nxp Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP; PNP PNP PNP
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 TO-3; SOT3; SOT323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts 15 volts
Noise Figure 2.5 dB 2.5 to ? dB
Unlock Full Specs
to access all available technical data