NXP Semiconductors JFETs BFT46,215

Description
JFET N-Channel 10mA 250mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
JFET N-Channel 10mA 250mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 568-8482-2-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 10mA 250mW Surface Mount SOT-23 (TO-236AB)

JFET N-Channel 10mA 250mW Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
JFETs (Junction Field Effect) - BFT46,215 - 1023261-BFT46,215 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - BFT46,215
1023261-BFT46,215
JFETs (Junction Field Effect) - BFT46,215 1023261-BFT46,215
Manufacturer: NXP Win Source Part Number: 1023261-BFT46,215 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V Current Drain (Id) - Max: 10mA Voltage - Cutoff (VGS off) @ Id: 1.2V @ 0.5nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 (TO-236AB) Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 5pF @ 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1023261-BFT46,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 10V
Current Drain (Id) - Max: 10mA
Voltage - Cutoff (VGS off) @ Id: 1.2V @ 0.5nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23 (TO-236AB)
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 25V
Max Input Capacitance: 5pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10MA SOT23 Bipolar Transistor
288-BFT46,215
10MA SOT23 Bipolar Transistor 288-BFT46,215
JFET N-CH 10MA SOT23 Product overview: BFT46,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 10MA, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BFT46,215 can be used for catalog matching and distributor lookup.

JFET N-CH 10MA SOT23 Product overview: BFT46,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 10MA, SOT23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BFT46,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFET N-CH 10MA 250MW SOT23

JFET N-CH 10MA 250MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - BFT46,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
BFT46,215
Discrete Semiconductor Products - Transistors - JFETs BFT46,215
JFET N-CH 10MA SOT23

JFET N-CH 10MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number 568-8482-2-ND 1023261-BFT46,215 288-BFT46,215 BFT46,215 BFT46,215
Product Name JFETs JFETs (Junction Field Effect) - BFT46,215 10MA SOT23 Bipolar Transistor JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data