NXP Semiconductors Bipolar RF Transistors BFT25A,215

Description
RF Transistor NPN 5V 6.5mA 5GHz 32mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
RF Transistor NPN 5V 6.5mA 5GHz 32mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 568-1992-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-1992-2-ND
Bipolar RF Transistors 568-1992-2-ND
RF Transistor NPN 5V 6.5mA 5GHz 32mW Surface Mount SOT-23 (TO-236AB)

RF Transistor NPN 5V 6.5mA 5GHz 32mW Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Singapore, Singapore
5V 5GHZ Bipolar Transistor
283-BFT25A,215
5V 5GHZ Bipolar Transistor 283-BFT25A,215
RF TRANS NPN 5V 5GHZ TO236AB Product overview: BFT25A,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT25A,215 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 5GHZ TO236AB Product overview: BFT25A,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFT25A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFT25A,215 - 124241-BFT25A,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFT25A,215
124241-BFT25A,215
TRANSISTORS - RF Transistors (BJT) - BFT25A,215 124241-BFT25A,215
Manufacturer: NXP Win Source Part Number: 124241-BFT25A,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB to 2dB @ 1GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 6.5mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 50 @ 500μA, 1V Maximum Power Dissipation: 32mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, RF Communications, Power Management

Manufacturer: NXP
Win Source Part Number: 124241-BFT25A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB to 2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 6.5mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 50 @ 500μA, 1V
Maximum Power Dissipation: 32mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, RF Communications, Power Management

Buy Now Datasheet
Bipolar RF Transistors - BFT25A,215 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFT25A,215
Bipolar RF Transistors BFT25A,215
RF TRANS NPN 5V 5GHZ TO236AB

RF TRANS NPN 5V 5GHZ TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFT25A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFT25A,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFT25A,215
RF TRANS NPN 5V 5GHZ TO236AB

RF TRANS NPN 5V 5GHZ TO236AB

Supplier's Site
Rf Wideband Transistor, Npn, 5V, 5Ghz, 3-Sot-23, Full Reel; Transistor Polarity Nxp - 70R2575 - Newark, An Avnet Company
Chicago, IL, United States
Rf Wideband Transistor, Npn, 5V, 5Ghz, 3-Sot-23, Full Reel; Transistor Polarity Nxp
70R2575
Rf Wideband Transistor, Npn, 5V, 5Ghz, 3-Sot-23, Full Reel; Transistor Polarity Nxp 70R2575
RF WIDEBAND TRANSISTOR, NPN, 5V, 5GHZ, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:5V; Transition Frequency:5GHz; Power Dissipation:32mW; Continuous Collector Current:6.5mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

RF WIDEBAND TRANSISTOR, NPN, 5V, 5GHZ, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:5V; Transition Frequency:5GHz; Power Dissipation:32mW; Continuous Collector Current:6.5mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Bipolar Rf Transistor, Npn, 5 V, 5 Ghz, 32 Mw, 6.5 Ma, 80 Rohs Compliant Nxp - 34R2997 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 5 V, 5 Ghz, 32 Mw, 6.5 Ma, 80 Rohs Compliant Nxp
34R2997
Bipolar Rf Transistor, Npn, 5 V, 5 Ghz, 32 Mw, 6.5 Ma, 80 Rohs Compliant Nxp 34R2997
Bipolar - RF Transistor, NPN, 5 V, 5 GHz, 32 mW, 6.5 mA, 80 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 5 V, 5 GHz, 32 mW, 6.5 mA, 80 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 568-1992-2-ND 283-BFT25A,215 124241-BFT25A,215 BFT25A,215 BFT25A,215 70R2575 34R2997
Product Name Bipolar RF Transistors 5V 5GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFT25A,215 Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Wideband Transistor, Npn, 5V, 5Ghz, 3-Sot-23, Full Reel; Transistor Polarity Nxp Bipolar Rf Transistor, Npn, 5 V, 5 Ghz, 32 Mw, 6.5 Ma, 80 Rohs Compliant Nxp
Polarity NPN NPN; NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 5 volts 5 volts 5 volts
Noise Figure 1.8 dB 1.8 to 2 dB
Unlock Full Specs
to access all available technical data