RF Transistor NPN 15V 120mA 9GHz 500mW Surface Mount SC-70
Manufacturer: NXP
Win Source Part Number: 097180-BFS540,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 1.7dB @ 9MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 120mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 100 @ 40mA, 8V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 15V 9GHZ SOT323-3 Product overview: BFS540,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS540,115 can be used for catalog matching and distributor lookup.
RF TRANS NPN 15V 9GHZ SOT323-3
RF TRANS NPN 15V 9GHZ SOT323-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 568-11112-2-ND | 097180-BFS540,115 | 283-BFS540,115 | BFS540,115 | BFS540,115 |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFS540,115 | 15V 9GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323-3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 15 volts | 15 volts | 15 volts | ||
| Noise Figure | 1.3 dB | 1.3 to ? dB |