Manufacturer: NXP
Win Source Part Number: 201181-BFS25A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB to 2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 6.5mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 50 @ 500μA, 1V
Maximum Power Dissipation: 32mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRANS NPN 5V 6.5MA SOT323 Product overview: BFS25A from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6.5MA. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 6.5MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS25A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 201181-BFS25A | 283-BFS25A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFS25A | 5V 6.5MA Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT3; SOT323; SOT-323-3 | Reel - TR |
| Packing Method | Reel - TR |