NXP Semiconductors 15V 25MA 3GHZ SOT23 Bipolar Transistor BFS17A

Description
TRANS NPN 15V 25MA 3GHZ SOT23 Product overview: BFS17A from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 25MA, 3GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 25MA, 3GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 15V 25MA 3GHZ SOT23 Product overview: BFS17A from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 25MA, 3GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 25MA, 3GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 25MA 3GHZ SOT23 Bipolar Transistor
283-BFS17A
15V 25MA 3GHZ SOT23 Bipolar Transistor 283-BFS17A
TRANS NPN 15V 25MA 3GHZ SOT23 Product overview: BFS17A from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 25MA, 3GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 25MA, 3GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17A can be used for catalog matching and distributor lookup.

TRANS NPN 15V 25MA 3GHZ SOT23 Product overview: BFS17A from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 25MA, 3GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 25MA, 3GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFS17A - 095360-BFS17A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS17A
095360-BFS17A
TRANSISTORS - RF Transistors (BJT) - BFS17A 095360-BFS17A
Manufacturer: NXP Win Source Part Number: 095360-BFS17A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.5dB @ 800MHz Family Name: BFS17A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 25 @ 2mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BFS17HTA; 2SC4185; 2SC2757; Introduction Date: September 01, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 095360-BFS17A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.5dB @ 800MHz
Family Name: BFS17A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 25 @ 2mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BFS17HTA; 2SC4185; 2SC2757;
Introduction Date: September 01, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BFS17A 095360-BFS17A
Product Name 15V 25MA 3GHZ SOT23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFS17A
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; TO-236AB (SOT23)
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697388 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC847BWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
6 suppliers