Trans RF BJT NPN 15V 0.025A 300mW 3-Pin TO-236AB / TRANS NPN 15V 25MA 5GHZ SOT23 Product overview: BFR92A from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.025A, 300mW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.025A, 300mW, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92A can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 095301-BFR92A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.1dB to 3dB @ 1GHz to 2GHz
Family Name: BFR92A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 65 @ 15mA, 10V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BFS 17P E6589; BFS17P-T&R; BFS 17P E6419; BF 517 E6359;
Introduction Date: August 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFR92A | 095301-BFR92A |
| Product Name | 15V 0.025A 300mW SOT23 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFR92A |
| Polarity | NPN | NPN; NPN |
| Package Type | Reel - TR | SOT3; TO-236AB (SOT23) |
| Packing Method | Reel - TR | Tape Reel; Reel - TR |
| Noise Figure | 2.1 dB | 2.1 dB |
| PD | 300 milliwatts | 300 milliwatts |