NXP Semiconductors 15V 5GHZ Bipolar Transistor BFR92A,235

Description
RF TRANS NPN 15V 5GHZ TO236AB Product overview: BFR92A,235 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92A,235 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 15V 5GHZ TO236AB Product overview: BFR92A,235 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92A,235 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 5GHZ Bipolar Transistor
283-BFR92A,235
15V 5GHZ Bipolar Transistor 283-BFR92A,235
RF TRANS NPN 15V 5GHZ TO236AB Product overview: BFR92A,235 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92A,235 can be used for catalog matching and distributor lookup.

RF TRANS NPN 15V 5GHZ TO236AB Product overview: BFR92A,235 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92A,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar RF Transistors - BFR92A,235-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFR92A,235-ND
Bipolar RF Transistors BFR92A,235-ND
RF Transistor NPN 15V 25mA 5GHz 300mW Surface Mount SOT-23 (TO-236AB)

RF Transistor NPN 15V 25mA 5GHz 300mW Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFR92A,235 - 103406-BFR92A,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR92A,235
103406-BFR92A,235
TRANSISTORS - RF Transistors (BJT) - BFR92A,235 103406-BFR92A,235
Manufacturer: NXP Win Source Part Number: 103406-BFR92A,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.1dB to 3dB @ 1GHz to 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 65 @ 15mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 103406-BFR92A,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.1dB to 3dB @ 1GHz to 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 65 @ 15mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFR92A,235 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFR92A,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFR92A,235
RF TRANS NPN 15V 5GHZ TO236AB

RF TRANS NPN 15V 5GHZ TO236AB

Supplier's Site
Bipolar RF Transistors - BFR92A,235 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFR92A,235
Bipolar RF Transistors BFR92A,235
RF TRANS NPN 15V 5GHZ TO236AB

RF TRANS NPN 15V 5GHZ TO236AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFR92A,235 BFR92A,235-ND 103406-BFR92A,235 BFR92A,235 BFR92A,235
Product Name 15V 5GHZ Bipolar Transistor Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFR92A,235 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts 15 volts
Noise Figure 2.1 dB 2.1 to ? dB
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1219952 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45V 1A Bipolar Transistor - 276-BCP54-16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers