Manufacturer: NXP
Win Source Part Number: 094952-BFR540
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.4dB @ 900MHz
Family Name: BFR540
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 120mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 100 @ 40mA, 8V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BFR92A-GS08; 2SC3120(T5LMDNSIKF; 2SC3120(TE85L);
Introduction Date: September 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
TRANS NPN 120MA 15V 9GHZ SOT23 Product overview: BFR540 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 15V, 9GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 120MA, 15V, 9GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR540 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 094952-BFR540 | 283-BFR540 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFR540 | 120MA 15V 9GHZ SOT23 Bipolar Transistor |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT3; TO-236AB (SOT23) | Reel - TR |
| Packing Method | Reel - TR |