RF TRANS NPN 15V 9GHZ TO236AB Product overview: BFR505,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR505,215 can be used for catalog matching and distributor lookup.
RF Transistor NPN 15V 18mA 9GHz 150mW Surface Mount SOT-23 (TO-236AB)
RF Small Signal Bipolar Transistor, 0.018A, L Band, NPN, TO-236AB
Win Source Part Number: 1059772-BFR505,215
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 15V
Current - Collector (Ic) (Max): 18mA
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 5mA, 6V
Frequency - Transition: 9GHz
Noise Figure (dB Typ @ f): 1.2dB ~ 2.1dB @ 900MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23 (TO-236AB)
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: NXP USA Inc.
Other Names: BFR505 T/R,934018740215,954
Base Product Number: BFR50
Product Status: Obsolete
RF TRANS NPN 15V 9GHZ TO236AB
RF TRANS NPN 15V 9GHZ TO236AB
RF WIDEBAND TRANSISTOR, NPN, 15V, 9GHZ, 3-SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:9GHz; Power Dissipation:150mW; Continuous Collector Current:18mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 283-BFR505,215 | 568-1988-2-ND | BFR505,215 | 1059772-BFR505,215 | BFR505,215 | BFR505,215 | 70R2551 |
| Product Name | 15V 9GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Rf Wideband Transistor, Npn, 15V, 9Ghz, 3-Sot-23, Full Reel; Transistor Polarity Nxp | |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 18 milliamps | 18 milliamps | |||||
| VCEO | 15 volts | 15 volts | 15 volts | ||||
| VCBO | 20 volts |