NXP Semiconductors 15V 0.1A SOT-23 Bipolar Transistor BFR106

Description
Trans RF BJT NPN 15V 0.1A 3-Pin TO-236AB / TRANS NPN 15V 5GHZ SOT-23 Product overview: BFR106 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 15V 0.1A 3-Pin TO-236AB / TRANS NPN 15V 5GHZ SOT-23 Product overview: BFR106 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.1A SOT-23 Bipolar Transistor
283-BFR106
15V 0.1A SOT-23 Bipolar Transistor 283-BFR106
Trans RF BJT NPN 15V 0.1A 3-Pin TO-236AB / TRANS NPN 15V 5GHZ SOT-23 Product overview: BFR106 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 15V 0.1A 3-Pin TO-236AB / TRANS NPN 15V 5GHZ SOT-23 Product overview: BFR106 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.1A, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR106 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFR106 - 095412-BFR106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR106
095412-BFR106
TRANSISTORS - RF Transistors (BJT) - BFR106 095412-BFR106
Manufacturer: NXP Win Source Part Number: 095412-BFR106 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 3.5dB @ 800MHz Family Name: BFR106 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 25 @ 50mA, 9V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): 2SC3772-2; 2SC3772; 2SC4270; 2SC3772-4; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 095412-BFR106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 3.5dB @ 800MHz
Family Name: BFR106
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 25 @ 50mA, 9V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): 2SC3772-2; 2SC3772; 2SC4270; 2SC3772-4;
Introduction Date: August 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFR106 095412-BFR106
Product Name 15V 0.1A SOT-23 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFR106
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT23; TO-236AB (SOT23)
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 3.5 dB 3.5 dB
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR183UE6327HTSA1-ND - DigiKey
Specs
Polarity PNP
Package Type SC-74, SOT-457
View Details
2 suppliers
Bipolar Transistors - 1694139 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers