TRANS NPN 10V 20MA 8GHZ SOT323 Product overview: BFQ67 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 20MA, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 20MA, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ67 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 094946-BFQ67
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 3dB @ 1GHz to 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 60 @ 15mA, 5V
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 283-BFQ67 | 094946-BFQ67 |
| Product Name | 10V 20MA 8GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFQ67 |
| Polarity | NPN | NPN; NPN |
| Package Type | Reel - TR | SOT3; SOT323; SOT-323-3 |
| Packing Method | Reel - TR |