NXP Semiconductors Dual 15V 0.12A SOT-89 Bipolar Transistor BFQ540

Description
Trans RF BJT NPN 15V 0.12A 4-Pin(3+Tab) SOT-89 / NPN wideband dual transistor Product overview: BFQ540 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.12A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.12A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ540 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans RF BJT NPN 15V 0.12A 4-Pin(3+Tab) SOT-89 / NPN wideband dual transistor Product overview: BFQ540 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.12A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.12A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ540 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 15V 0.12A SOT-89 Bipolar Transistor
283-BFQ540
Dual 15V 0.12A SOT-89 Bipolar Transistor 283-BFQ540
Trans RF BJT NPN 15V 0.12A 4-Pin(3+Tab) SOT-89 / NPN wideband dual transistor Product overview: BFQ540 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.12A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.12A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ540 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 15V 0.12A 4-Pin(3+Tab) SOT-89 / NPN wideband dual transistor Product overview: BFQ540 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, 0.12A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 15V, 0.12A, SOT-89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ540 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFQ540 - 1153284-BFQ540 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFQ540
1153284-BFQ540
TRANSISTORS - RF Transistors (BJT) - BFQ540 1153284-BFQ540
Manufacturer: NXP Win Source Part Number: 1153284-BFQ540 Family Name: BFQ540 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MRF9011MLT1; 2SC2879(TRIO); 2SC2879(THP); 2SC2879(TRIO-1); Introduction Date: September 04, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1153284-BFQ540
Family Name: BFQ540
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MRF9011MLT1; 2SC2879(TRIO); 2SC2879(THP); 2SC2879(TRIO-1);
Introduction Date: September 04, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFQ540 1153284-BFQ540
Product Name Dual 15V 0.12A SOT-89 Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFQ540
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data