RF TRANS NPN 18V 4GHZ SOT89-3 Product overview: BFQ18A,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 4GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 4GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ18A,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 120674-BFQ18A,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 18V
Typical Gain (hFE) (Min): 25 @ 100mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
RF Transistor NPN 18V 150mA 4GHz 1W Surface Mount SOT-89-3
RF Transistor NPN 18V 150mA 4GHz 1W Surface Mount SOT-89-3
RF TRANS NPN 18V 4GHZ SOT89-3
RF TRANS NPN 18V 4GHZ SOT89-3
RF WIDEBAND TRANSISTOR, NPN, 18V, 4GHZ, 3-SOT-89, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:18V; Transition Frequency:4GHz; Power Dissipation:1W; Continuous Collector Current:150mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 283-BFQ18A,115 | 120674-BFQ18A,115 | 568-6198-2-ND | BFQ18A,115 | BFQ18A,115 | 70R2542 |
| Product Name | 18V 4GHZ SOT89 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFQ18A,115 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | Rf Wideband Transistor, Npn, 18V, 4Ghz, 3-Sot-89, Full Reel; Transistor Polarity Nxp |
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | TO-3; SOT89 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 18 volts | 18 volts | 18 volts | |||
| TJ | 175 C (347 F) | 175 C (347 F) | ||||
| Polarity | NPN; NPN | NPN | NPN; NPN | NPN |