NXP Semiconductors Bipolar RF Transistors BFQ149,115

Description
RF Transistor PNP 15V 100mA 5GHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
RF Transistor PNP 15V 100mA 5GHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 568-6197-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-6197-2-ND
Bipolar RF Transistors 568-6197-2-ND
RF Transistor PNP 15V 100mA 5GHz 1W Surface Mount SOT-89-3

RF Transistor PNP 15V 100mA 5GHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFQ149,115 - 864184-BFQ149,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFQ149,115
864184-BFQ149,115
TRANSISTORS - RF Transistors (BJT) - BFQ149,115 864184-BFQ149,115
Manufacturer: NXP Win Source Part Number: 864184-BFQ149,115 Operating Temperature Range: 175°C (TJ) Features: RF Transistor PNP 15V 100mA 5GHz 1W Surface Mount SOT-89-3 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: BFQ14 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 954-BFQ149115, 568-6197-1, 568-6197-2, BFQ149 T/R, 933897220115, BFQ149115, 568-6197-6, BFQ149 T/R-ND, BFQ149,115-ND

Manufacturer: NXP
Win Source Part Number: 864184-BFQ149,115
Operating Temperature Range: 175°C (TJ)
Features: RF Transistor PNP 15V 100mA 5GHz 1W Surface Mount SOT-89-3
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BFQ14
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 954-BFQ149115, 568-6197-1, 568-6197-2, BFQ149 T/R, 933897220115, BFQ149115, 568-6197-6, BFQ149 T/R-ND, BFQ149,115-ND

Buy Now Datasheet
Singapore, Singapore
15V 5GHZ SOT89 Bipolar Transistor
283-BFQ149,115
15V 5GHZ SOT89 Bipolar Transistor 283-BFQ149,115
RF TRANS PNP 15V 5GHZ SOT89-3 Product overview: BFQ149,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ149,115 can be used for catalog matching and distributor lookup.

RF TRANS PNP 15V 5GHZ SOT89-3 Product overview: BFQ149,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, SOT89, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFQ149,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89, Full Reel; Transistor Polarity Nxp - 70R2541 - Newark, An Avnet Company
Chicago, IL, United States
Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89, Full Reel; Transistor Polarity Nxp
70R2541
Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89, Full Reel; Transistor Polarity Nxp 70R2541
RF WIDEBAND TRANSISTOR, PNP, -15V, 5GHZ, 3-SOT-89, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:5GHz; Power Dissipation:1W; Continuous Collector Current:-100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

RF WIDEBAND TRANSISTOR, PNP, -15V, 5GHZ, 3-SOT-89, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:5GHz; Power Dissipation:1W; Continuous Collector Current:-100mA; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site
Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89; Transistor Polarity Nxp - 75R4636 - Newark, An Avnet Company
Chicago, IL, United States
Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89; Transistor Polarity Nxp
75R4636
Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89; Transistor Polarity Nxp 75R4636
RF WIDEBAND TRANSISTOR, PNP, -15V, 5GHZ, 3-SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:5GHz; Power Dissipation:1W; Continuous Collector Current:-100mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

RF WIDEBAND TRANSISTOR, PNP, -15V, 5GHZ, 3-SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:-15V; Transition Frequency:5GHz; Power Dissipation:1W; Continuous Collector Current:-100mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar RF Transistors - BFQ149,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFQ149,115
Bipolar RF Transistors BFQ149,115
RF TRANS PNP 15V 5GHZ SOT89-3

RF TRANS PNP 15V 5GHZ SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFQ149,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFQ149,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFQ149,115
RF TRANS PNP 15V 5GHZ SOT89-3

RF TRANS PNP 15V 5GHZ SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 568-6197-2-ND 864184-BFQ149,115 283-BFQ149,115 70R2541 75R4636 BFQ149,115 BFQ149,115
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFQ149,115 15V 5GHZ SOT89 Bipolar Transistor Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89, Full Reel; Transistor Polarity Nxp Rf Wideband Transistor, Pnp, -15V, 5Ghz, 3-Sot-89; Transistor Polarity Nxp Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP; PNP
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR) TO-3; SOT89 TO-3; SOT89 SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts 15 volts
Noise Figure 3.3 dB 3.3 dB
Unlock Full Specs
to access all available technical data