Manufacturer: NXP
Win Source Part Number: 125347-BFM520,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 9GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.2dB to 2.1dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: 6-TSSOP
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 8V
Typical Gain (hFE) (Min): 60 @ 20mA, 6V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
RF TRANS 2 NPN 8V 9GHZ 6TSSOP Product overview: BFM520,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFM520,115 can be used for catalog matching and distributor lookup.
RF Transistor 2 NPN (Dual) 8V 70mA 9GHz 1W Surface Mount 6-TSSOP
RF TRANS 2 NPN 8V 9GHZ 6TSSOP
RF TRANS 2 NPN 8V 9GHZ 6TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 125347-BFM520,115 | 283-BFM520,115 | 568-1646-2-ND | BFM520,115 | BFM520,115 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFM520,115 | 8V 9GHZ Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; 2 NPN (Dual) | NPN | 2 NPN (Dual); NPN | ||
| Package Type | SOT3; 6-TSSOP | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 70 milliamps | 70 milliamps | |||
| VCEO | 8 volts | 8 volts | 8 volts |