RF TRANS NPN 15V 5.5GHZ SOT223 Product overview: BFG97,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG97,115 can be used for catalog matching and distributor lookup.
RF Transistor NPN 15V 100mA 5.5GHz 1W Surface Mount SC-73
Manufacturer: NXP
Win Source Part Number: 110214-BFG97,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 5.5GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 25 @ 70mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RF TRANS NPN 15V 5.5GHZ SOT223
RF WIDEBAND TRANSISTOR, NPN, 15V, 5.5GHZ, 3SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Transition Frequency:5.5GHz; Power Dissipation:1W; Continuous Collector Current:100mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
RF TRANS NPN 15V 5.5GHZ SOT223
Trans GP BJT NPN 15V 0.1A 4-Pin(3+Tab) SC-73 T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFG97,115 | 568-1986-2-ND | 110214-BFG97,115 | BFG97,115 | 75R4633 | BFG97,115 | 568-BFG97,115 |
| Product Name | 15V 5.5GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFG97,115 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Wideband Transistor, Npn, 15V, 5.5Ghz, 3Sot223; Transistor Polarity Nxp | Bipolar RF Transistors | Trans GP BJT NPN 15V 0.1A 4-Pin(3+Tab) SC-73 T/R |
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3 | TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| VCEO | 15 volts | 15 volts | 15 volts | 15 volts | |||
| TJ | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN; NPN |