NXP Semiconductors 10V 60MA Bipolar Transistor BFG94

Description
TRANS NPN 10V 60MA SOT223 Product overview: BFG94 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 60MA. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 60MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG94 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 10V 60MA SOT223 Product overview: BFG94 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 60MA. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 60MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG94 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 60MA Bipolar Transistor
283-BFG94
10V 60MA Bipolar Transistor 283-BFG94
TRANS NPN 10V 60MA SOT223 Product overview: BFG94 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 60MA. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 60MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG94 can be used for catalog matching and distributor lookup.

TRANS NPN 10V 60MA SOT223 Product overview: BFG94 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 60MA. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 60MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG94 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFG94 - 201156-BFG94 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG94
201156-BFG94
TRANSISTORS - RF Transistors (BJT) - BFG94 201156-BFG94
Manufacturer: NXP Win Source Part Number: 201156-BFG94 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 6GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.7dB to 3dB @ 500MHz to 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 60mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 45 @ 30mA, 5V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 201156-BFG94
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 6GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.7dB to 3dB @ 500MHz to 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 60mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 45 @ 30mA, 5V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BFG94 201156-BFG94
Product Name 10V 60MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFG94
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT-223
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data