NXP Semiconductors 10V 8GHZ Bipolar Transistor BFG67

Description
TRANS RF NPN 10V 8GHZ SOT143R Product overview: BFG67 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG67 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS RF NPN 10V 8GHZ SOT143R Product overview: BFG67 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG67 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 8GHZ Bipolar Transistor
283-BFG67
10V 8GHZ Bipolar Transistor 283-BFG67
TRANS RF NPN 10V 8GHZ SOT143R Product overview: BFG67 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG67 can be used for catalog matching and distributor lookup.

TRANS RF NPN 10V 8GHZ SOT143R Product overview: BFG67 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG67 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFG67 - 094641-BFG67 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG67
094641-BFG67
TRANSISTORS - RF Transistors (BJT) - BFG67 094641-BFG67
Manufacturer: NXP Win Source Part Number: 094641-BFG67 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB @ 1GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-143B Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 60 @ 15mA, 5V Maximum Power Dissipation: 380mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 094641-BFG67
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-143B
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 60 @ 15mA, 5V
Maximum Power Dissipation: 380mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BFG67 094641-BFG67
Product Name 10V 8GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFG67
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT-143B
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC856A E6327 - 200471-BC856A E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
2 suppliers
NPN/NPN general purpose double transistors - BC817DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
6 suppliers
Bipolar Transistors - 1223261 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details