NXP Semiconductors 7 GHz Bipolar Transistor BFG591

Description
NPN 7 GHz wideband transistor Product overview: BFG591 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG591 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NPN 7 GHz wideband transistor Product overview: BFG591 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG591 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7 GHz Bipolar Transistor
283-BFG591
7 GHz Bipolar Transistor 283-BFG591
NPN 7 GHz wideband transistor Product overview: BFG591 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG591 can be used for catalog matching and distributor lookup.

NPN 7 GHz wideband transistor Product overview: BFG591 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7 GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 7 GHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG591 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFG591 - 1153197-BFG591 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG591
1153197-BFG591
TRANSISTORS - RF Transistors (BJT) - BFG591 1153197-BFG591
Manufacturer: NXP Win Source Part Number: 1153197-BFG591 Family Name: BFG591 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BFG235E6327; BFG193; BFG19SE6327XT; Introduction Date: November 01, 1992 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1153197-BFG591
Family Name: BFG591
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BFG235E6327; BFG193; BFG19SE6327XT;
Introduction Date: November 01, 1992
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now
Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 2 W, 200 Ma, 90 Rohs Compliant Nxp - 96K6954 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 2 W, 200 Ma, 90 Rohs Compliant Nxp
96K6954
Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 2 W, 200 Ma, 90 Rohs Compliant Nxp 96K6954
Bipolar - RF Transistor, NPN, 15 V, 7 GHz, 2 W, 200 mA, 90 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 15 V, 7 GHz, 2 W, 200 mA, 90 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-BFG591 1153197-BFG591 96K6954
Product Name 7 GHz Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFG591 Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 2 W, 200 Ma, 90 Rohs Compliant Nxp
Package Type SOT3 TO-3
Unlock Full Specs
to access all available technical data