RF TRANS NPN 15V 9GHZ SOT223 Product overview: BFG541,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG541,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 102173-BFG541,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2.4dB @ 900MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 120mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 60 @ 40mA, 8V
Maximum Power Dissipation: 650mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
RF Transistor NPN 15V 120mA 9GHz 650mW Surface Mount SC-73
RF TRANS NPN 15V 9GHZ SOT223
RF TRANS NPN 15V 9GHZ SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFG541,115 | 102173-BFG541,115 | 568-1984-2-ND | BFG541,115 | BFG541,115 |
| Product Name | 15V 9GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFG541,115 | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 120 milliamps | 120 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts | ||
| VCBO | 20 volts |