RF TRANS NPN 18V 4GHZ SOT223 Product overview: BFG35,115 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 4GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 4GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG35,115 can be used for catalog matching and distributor lookup.
RF Transistor NPN 18V 150mA 4GHz 1W Surface Mount SC-73
Manufacturer: NXP
Win Source Part Number: 143297-BFG35,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 4GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 18V
Typical Gain (hFE) (Min): 25 @ 100mA, 10V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RF WIDEBAND TRANSISTOR, NPN, 18V, 4GHZ, 3-SOT-223 - More Details
RF WIDEBAND TRANSISTOR, NPN, 18V, 4GHZ, 3-SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:18V; Transition Frequency:4GHz; Power Dissipation:1W; Continuous Collector Current:150mA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
RF TRANS NPN 18V 4GHZ SOT223
RF TRANS NPN 18V 4GHZ SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFG35,115 | 568-6187-2-ND | 143297-BFG35,115 | 568-BFG35,115 | 70R2512 | BFG35,115 | BFG35,115 |
| Product Name | 18V 4GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - BFG35,115 | RF WIDEBAND TRANSISTOR, NPN, 18V, 4GHZ, 3-SOT-223 - More Details | Rf Wideband Transistor, Npn, 18V, 4Ghz, 3-Sot-223, Full Reel; Transistor Polarity Nxp | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3; SOT223 | TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 18 volts | 18 volts | 18 volts | ||||
| TJ | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Polarity | NPN | NPN; NPN | NPN; NPN | NPN | NPN; NPN |