TRANS NPN 10V 8GHZ SC73 Product overview: BFG198 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG198 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 092410-BFG198
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Family Name: BFG198
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 40 @ 50mA, 5V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BFG198,115;
Introduction Date: September 12, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 283-BFG198 | 092410-BFG198 |
| Product Name | 10V 8GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFG198 |
| Polarity | NPN | NPN; NPN |