NXP Semiconductors 15V 0.15A 1000mW Bipolar Transistor BFG135

Description
Trans RF BJT NPN 15V 0.15A 1000mW 4-Pin(3+Tab) SC-73 / TRANS NPN 150MA 15V 7GHZ SOT223 Product overview: BFG135 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.15A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.15A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans RF BJT NPN 15V 0.15A 1000mW 4-Pin(3+Tab) SC-73 / TRANS NPN 150MA 15V 7GHZ SOT223 Product overview: BFG135 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.15A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.15A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 0.15A 1000mW Bipolar Transistor
283-BFG135
15V 0.15A 1000mW Bipolar Transistor 283-BFG135
Trans RF BJT NPN 15V 0.15A 1000mW 4-Pin(3+Tab) SC-73 / TRANS NPN 150MA 15V 7GHZ SOT223 Product overview: BFG135 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.15A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.15A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 15V 0.15A 1000mW 4-Pin(3+Tab) SC-73 / TRANS NPN 150MA 15V 7GHZ SOT223 Product overview: BFG135 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.15A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.15A, 1000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG135 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFG135 - 092042-BFG135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG135
092042-BFG135
TRANSISTORS - RF Transistors (BJT) - BFG135 092042-BFG135
Manufacturer: NXP Win Source Part Number: 092042-BFG135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 7GHz Transistor Polarity: NPN Family Name: BFG135 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 80 @ 100mA, 10V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): BFG135AE6327; BFG135A; BFG19S; BFG19SE6327XT; Introduction Date: September 13, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 092042-BFG135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Family Name: BFG135
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 80 @ 100mA, 10V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): BFG135AE6327; BFG135A; BFG19S; BFG19SE6327XT;
Introduction Date: September 13, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 1 W, 150 Ma, 130 Rohs Compliant Nxp - 96K6951 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 1 W, 150 Ma, 130 Rohs Compliant Nxp
96K6951
Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 1 W, 150 Ma, 130 Rohs Compliant Nxp 96K6951
Bipolar - RF Transistor, NPN, 15 V, 7 GHz, 1 W, 150 mA, 130 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 15 V, 7 GHz, 1 W, 150 mA, 130 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFG135 092042-BFG135 96K6951
Product Name 15V 0.15A 1000mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFG135 Bipolar Rf Transistor, Npn, 15 V, 7 Ghz, 1 W, 150 Ma, 130 Rohs Compliant Nxp
Polarity NPN NPN; NPN NPN
Package Type Reel - TR SOT3; SOT-223 TO-3
Packing Method Reel - TR Tape Reel; Reel - TR
PD 1000 milliwatts 1000 milliwatts
TJ 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data