NXP Semiconductors 8V 1.9GHZ Bipolar Transistor BFG10/X,215

Description
RF TRANS NPN 8V 1.9GHZ SOT143B Product overview: BFG10/X,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 1.9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG10/X,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 8V 1.9GHZ SOT143B Product overview: BFG10/X,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 1.9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG10/X,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 1.9GHZ Bipolar Transistor
283-BFG10/X,215
8V 1.9GHZ Bipolar Transistor 283-BFG10/X,215
RF TRANS NPN 8V 1.9GHZ SOT143B Product overview: BFG10/X,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 1.9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG10/X,215 can be used for catalog matching and distributor lookup.

RF TRANS NPN 8V 1.9GHZ SOT143B Product overview: BFG10/X,215 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1.9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 1.9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG10/X,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFG10/X,215 - 108739-BFG10/X,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG10/X,215
108739-BFG10/X,215
TRANSISTORS - RF Transistors (BJT) - BFG10/X,215 108739-BFG10/X,215
Manufacturer: NXP Win Source Part Number: 108739-BFG10/X,215 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 7dB Frequency - Transition: 1.9GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-143B Maximum Current Collector: 250mA VCEO Maximum Collector-Emitter Breakdown Voltage: 8V Typical Gain (hFE) (Min): 25 @ 50mA, 5V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 108739-BFG10/X,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7dB
Frequency - Transition: 1.9GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-143B
Maximum Current Collector: 250mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 8V
Typical Gain (hFE) (Min): 25 @ 50mA, 5V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 568-6184-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
568-6184-2-ND
Bipolar RF Transistors 568-6184-2-ND
RF Transistor NPN 8V 250mA 1.9GHz 400mW Surface Mount SOT-143B

RF Transistor NPN 8V 250mA 1.9GHz 400mW Surface Mount SOT-143B

Buy Now Datasheet
Bipolar RF Transistors - BFG10/X,215 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFG10/X,215
Bipolar RF Transistors BFG10/X,215
RF TRANS NPN 8V 1.9GHZ SOT143B

RF TRANS NPN 8V 1.9GHZ SOT143B

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFG10/X,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFG10/X,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFG10/X,215
RF TRANS NPN 8V 1.9GHZ SOT143B

RF TRANS NPN 8V 1.9GHZ SOT143B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BFG10/X,215 108739-BFG10/X,215 568-6184-2-ND BFG10/X,215 BFG10/X,215
Product Name 8V 1.9GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFG10/X,215 Bipolar RF Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT-143B SOT143; TO-253-4, TO-253AA SOT143; TO-253-4, TO-253AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 8 volts 8 volts 8 volts
TJ 175 C (347 F) 175 C (347 F)
Polarity NPN; NPN NPN NPN; NPN
Unlock Full Specs
to access all available technical data