NXP Semiconductors RF FETs, MOSFETs BF996S,215

Description
RF Mosfet N-Channel Dual Gate 15V 10mA 200MHz 25dB SOT-143B
Request a Quote Datasheet
Description
RF Mosfet N-Channel Dual Gate 15V 10mA 200MHz 25dB SOT-143B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-6180-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-6180-2-ND
RF FETs, MOSFETs 568-6180-2-ND
RF Mosfet N-Channel Dual Gate 15V 10mA 200MHz 25dB SOT-143B

RF Mosfet N-Channel Dual Gate 15V 10mA 200MHz 25dB SOT-143B

Buy Now Datasheet
Singapore, Singapore
15V MOSFET Transistor
285-BF996S,215
15V MOSFET Transistor 285-BF996S,215
RF MOSFET 15V SOT143B Product overview: BF996S,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF996S,215 can be used for catalog matching and distributor lookup.

RF MOSFET 15V SOT143B Product overview: BF996S,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF996S,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF996S,215 - 113866-BF996S,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF996S,215
113866-BF996S,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF996S,215 113866-BF996S,215
Manufacturer: NXP Win Source Part Number: 113866-BF996S,215 Packaging: Reel - TR Voltage Rating: 20V Current Rating: 30mA Frequency: 200MHz Current - Test: 10mA Gain: 25dB Transistor Polarity: N-Channel Dual Gate Voltage - Test: 15V Noise Figure: 1dB Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 113866-BF996S,215
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 30mA
Frequency: 200MHz
Current - Test: 10mA
Gain: 25dB
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 15V
Noise Figure: 1dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF996S,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF996S,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF996S,215
RF MOSFET 15V SOT143B

RF MOSFET 15V SOT143B

Supplier's Site
Mosfet, N-Ch, 0.03A, 20V, Sot-143; Transistor Polarity Nxp - 31AC6268 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 0.03A, 20V, Sot-143; Transistor Polarity Nxp
31AC6268
Mosfet, N-Ch, 0.03A, 20V, Sot-143; Transistor Polarity Nxp 31AC6268
MOSFET, N-CH, 0.03A, 20V, SOT-143; Transistor Polarity:N Channel; Continuous Drain Current Id:30mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 0.03A, 20V, SOT-143; Transistor Polarity:N Channel; Continuous Drain Current Id:30mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):-; Rds(on) Test Voltage Vgs:-; Threshold Voltage Vgs:-; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 568-6180-2-ND 285-BF996S,215 113866-BF996S,215 BF996S,215 31AC6268
Product Name RF FETs, MOSFETs 15V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF996S,215 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 0.03A, 20V, Sot-143; Transistor Polarity Nxp
Package Type SOT143; TO-253-4, TO-253AA Tape & Reel (TR) SOT3; SOT-143B TO-253-4, TO-253AA TO-3; SOT143
Unlock Full Specs
to access all available technical data