Trans RF MOSFET N-CH 20V 0.03A 4-Pin(3+Tab) SOT-143B / N-channel dual-gate MOS-FET Product overview: BF994S from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 20V, 0.03A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 0.03A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF994S can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1153152-BF994S
Family Name: BF994S
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BF994SA-GS08; BF994SB-GS08; BF994S-GS08;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors |
| Product Number | 285-BF994S | 1153152-BF994S |
| Product Name | N-Channel Dual 20V 0.03A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF994S |
| Package Type | SOT3 |