NXP Semiconductors 10V MOSFET Transistor BF992,215

Description
RF MOSFET 10V SOT143B Product overview: BF992,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF992,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET 10V SOT143B Product overview: BF992,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF992,215 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V MOSFET Transistor
285-BF992,215
10V MOSFET Transistor 285-BF992,215
RF MOSFET 10V SOT143B Product overview: BF992,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF992,215 can be used for catalog matching and distributor lookup.

RF MOSFET 10V SOT143B Product overview: BF992,215 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF992,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF992,215 - 116455-BF992,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF992,215
116455-BF992,215
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF992,215 116455-BF992,215
Manufacturer: NXP Win Source Part Number: 116455-BF992,215 Packaging: Reel - TR Voltage Rating: 20V Current Rating: 40mA Frequency: 200MHz Current - Test: 15mA Transistor Polarity: N-Channel Dual Gate Voltage - Test: 10V Noise Figure: 1.2dB Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-143B Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 116455-BF992,215
Packaging: Reel - TR
Voltage Rating: 20V
Current Rating: 40mA
Frequency: 200MHz
Current - Test: 15mA
Transistor Polarity: N-Channel Dual Gate
Voltage - Test: 10V
Noise Figure: 1.2dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF FETs, MOSFETs - 568-1971-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-1971-2-ND
RF FETs, MOSFETs 568-1971-2-ND
RF Mosfet N-Channel Dual Gate 10V 15mA 200MHz SOT-143B

RF Mosfet N-Channel Dual Gate 10V 15mA 200MHz SOT-143B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF992,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF992,215
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF992,215
RF MOSFET 10V SOT143B

RF MOSFET 10V SOT143B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-BF992,215 116455-BF992,215 568-1971-2-ND BF992,215
Product Name 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF992,215 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3; SOT-143B SOT143; TO-253-4, TO-253AA TO-253-4, TO-253AA
Unlock Full Specs
to access all available technical data